The DCMC224U010CH2B is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications. It has a capacitance of 220,000 µF, a rated voltage of 10 Vdc, and a diameter of 2.5 inches with a height of 2.625 inches. The capacitor operates within a temperature range of -40 °C to +85 °C, has a maximum ESR of 8.8 mΩ at 120 Hz and 25 °C, and can handle a ripple current of 14.4 A at 85 °C. It features a thermal-pad can style with an M6 low post terminal and is rated for 2000 hours of endurance at full load and 85 °C. Capacitance tolerance is -10% to +50%.
Datasheet Summary Powered by GS/AI
The DCMC224U010CH2B is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications. It has a capacitance of 220,000 µF, a rated voltage of 10 Vdc, and a diameter of 2.5 inches with a height of 2.625 inches. The capacitor operates within a temperature range of -40 °C to +85 °C, has a maximum ESR of 8.8 mΩ at 120 Hz and 25 °C, and can handle a ripple current of 14.4 A at 85 °C. It features a thermal-pad can style with an M6 low post terminal and is rated for 2000 hours of endurance at full load and 85 °C. Capacitance tolerance is -10% to +50%.