The DCMC224U010BJ2B is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications. It has a capacitance of 220,000 µF, a rated voltage of 10 Vdc, and operates within a temperature range of -40 °C to +85 °C. The capacitor uses Thermal-Pak™ extended cathode construction for improved heat dissipation, with a maximum ESR of 8.7 mΩ at 25 °C and a ripple current rating of 13.5 A at 120 Hz and 85 °C. It is packaged in a 2-inch diameter by 3.5-inch length case with a high post terminal. Endurance life is 2000 hours at full load and 85 °C, with a leakage current limit of ≤6√CV µA, not exceeding 6 mA at 5 minutes. Capacitance tolerance is -10% to +50%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC224U010BJ2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |