The DCMC194U025BF2B is a screw-terminal aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 190,000 µF, designed for high-capacitance power supply filtering and energy storage. It features a 2 x 5 5/8 inch case size, a high-current low-post terminal (code F), and operates within a temperature range of -40 °C to +85 °C. The part has a maximum ESR of 6.1 mΩ at 120 Hz and a ripple current rating of 22.2 A at 85 °C. Endurance life is rated at 2000 hours at full load and 85 °C, with a capacitance tolerance of -10% to +50%. The case is insulated with PVC and polypropylene, and the thermal design includes an extended cathode foil for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC194U025BF2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |