The DCMC184U016ED2B is a screw terminal aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 180,000 µF, designed for high-capacitance power supply and UPS applications. It has a case size of 1 3/4 inches in diameter and 4 5/8 inches in length, with a high post terminal. The capacitor operates within a temperature range of -40 °C to +85 °C and meets a 2000-hour endurance life test at 85 °C under full load. Its maximum ESR at 120 Hz and 25 °C is 8.8 mΩ, and its rated ripple current at 85 °C is 15.3 A. The part features Thermal-Pak™ extended cathode construction for improved heat dissipation and uses a 0.008-inch PVC sleeve with a polypropylene end disk for insulation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC184U016ED2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |