The DCMC175U6R3FP2D is a screw-terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage applications, with a rated voltage of 6.3 Vdc and a capacitance of 1,700,000 µF. It features a 3.5-inch diameter and 5.75-inch length, with a stud terminal and high-current bottom can style. The capacitor has an operating temperature range of -40 °C to +85 °C, a maximum ripple current of 49.4 A at 85 °C, and an ESR of 2.4 mΩ at 120 Hz. It meets a 2000-hour endurance life test at full load and 85 °C, with a capacitance change within ±20% and ESR doubling of the limit under test conditions. The insulation is PVC sleeve with polypropylene end disk, and the case includes a thermally conductive pad to reduce thermal resistance.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC175U6R3FP2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |