The DCMC164U035CD2B is a screw terminal aluminum electrolytic capacitor for high-capacitance power supply and UPS applications, with a capacitance of 160,000 µF, a rated voltage of 35 Vdc, and a maximum ESR of 7.4 mΩ at 120 Hz and 85 °C. It has a ripple current rating of 22.5 A at 85 °C and measures 2 1/2 inches in diameter by 4 5/8 inches in length. The capacitor operates within a temperature range of -40 °C to +85 °C, with a capacitance tolerance of -10% to +50%, and complies with a 2000-hour endurance test at full load and 85 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation and uses a stud mounting style with an insulated case.
Datasheet Summary Powered by GS/AI
The DCMC164U035CD2B is a screw terminal aluminum electrolytic capacitor for high-capacitance power supply and UPS applications, with a capacitance of 160,000 µF, a rated voltage of 35 Vdc, and a maximum ESR of 7.4 mΩ at 120 Hz and 85 °C. It has a ripple current rating of 22.5 A at 85 °C and measures 2 1/2 inches in diameter by 4 5/8 inches in length. The capacitor operates within a temperature range of -40 °C to +85 °C, with a capacitance tolerance of -10% to +50%, and complies with a 2000-hour endurance test at full load and 85 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation and uses a stud mounting style with an insulated case.