The DCMC164U016BJ2B is a screw-terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications, with a capacitance of 160,000 µF, a rated voltage of 16 Vdc, and a case size of 2 in × 3 5/8 in. It features a capacitance tolerance of −10% to +50%, a maximum ESR of 8.7 mΩ at 25 °C, and a maximum ripple current of 13.5 A at 85 °C. The operating temperature range is −40 °C to +85 °C, and it meets a 2000-hour endurance test at full load and 85 °C. The terminal is a high current, low post style with a 28.58 mm thread length and M5 post, paired with a PVC-insulated can. The unit uses the Thermal-Pak™ extended cathode construction for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC164U016BJ2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |