The DCMC163U035AH2B is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications. It has a capacitance of 16,000 µF, a rated voltage of 35 Vdc, and measures 1 3/8 inches in diameter by 2 5/8 inches in length. It features a high post terminal, PVC insulation, and a standard can style. The capacitor operates within a temperature range of -40 °C to +85 °C, with a capacitance tolerance of -10% to +75%. The maximum ESR is 23.2 mΩ at 120 Hz and the maximum ripple current is 7.0 A at 85 °C. It is qualified for 2000 hours of endurance testing at full load and 85 °C, with capacitance change limited to ±20%, ESR doubling, and leakage current remaining within specification. The thermal design includes an extended cathode foil for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC163U035AH2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |