The DCMC155U016FN2D is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage applications. It has a capacitance of 1,500,000 µF, a rated voltage of 16 Vdc, and operates within a temperature range of -40 °C to +85 °C. The capacitor measures 3.5 inches in diameter and 7.625 inches in length, with a stud mount terminal. It meets an endurance life test of 2000 hours at full load and 85 °C, with a maximum ripple current of 55.4 A at 120 Hz and 85 °C. The part features Thermal-Pak™ extended cathode construction for improved heat dissipation.
Datasheet Summary Powered by GS/AI
The DCMC155U016FN2D is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage applications. It has a capacitance of 1,500,000 µF, a rated voltage of 16 Vdc, and operates within a temperature range of -40 °C to +85 °C. The capacitor measures 3.5 inches in diameter and 7.625 inches in length, with a stud mount terminal. It meets an endurance life test of 2000 hours at full load and 85 °C, with a maximum ripple current of 55.4 A at 120 Hz and 85 °C. The part features Thermal-Pak™ extended cathode construction for improved heat dissipation.