The DCMC134U010AD2B is a screw-terminal aluminum electrolytic capacitor rated for 100 Vdc with a capacitance of 130,000 µF and a tolerance of −10% to +50%. It has a diameter of 1⅜ inches and a length of 4⅝ inches, with a high post terminal in a standard insulated case. The capacitor operates within a temperature range of −40 °C to +85 °C, with a maximum ESR of 9.8 mΩ at 25 °C and a ripple current rating of 11.6 A at 85 °C. It meets the 2000-hour endurance test at full load and 85 °C, with capacitance change within ±20% and ESR doubling as specified. The part uses Thermal-Pak™ extended cathode construction for improved heat dissipation.
Datasheet Summary Powered by GS/AI
The DCMC134U010AD2B is a screw-terminal aluminum electrolytic capacitor rated for 100 Vdc with a capacitance of 130,000 µF and a tolerance of −10% to +50%. It has a diameter of 1⅜ inches and a length of 4⅝ inches, with a high post terminal in a standard insulated case. The capacitor operates within a temperature range of −40 °C to +85 °C, with a maximum ESR of 9.8 mΩ at 25 °C and a ripple current rating of 11.6 A at 85 °C. It meets the 2000-hour endurance test at full load and 85 °C, with capacitance change within ±20% and ESR doubling as specified. The part uses Thermal-Pak™ extended cathode construction for improved heat dissipation.