The DCMC114U025ED2B is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications, with a rated voltage of 25 Vdc, a capacitance of 110,000 µF, and a maximum ripple current of 14.2 A at 85 °C. It has a case size of 1 3/4 inches in diameter by 4 5/8 inches in length, features a high post terminal, and operates within a temperature range of -40 °C to +85 °C. The part includes a PVC insulation sleeve and complies with the endurance life test of 2000 hours at full load and 85 °C, with capacitance change limited to ±20% and ESR within 200% of the limit. Capabilities are consistent with the Type DCMC series, which employs Thermal-Pak™ extended cathode construction for improved thermal management.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC114U025ED2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |