The DCMC105U010DP2D is a screw terminal aluminum electrolytic capacitor rated for 100 Vdc with a capacitance of 1,000,000 µF and a maximum ESR of 2.3 mΩ at 120 Hz and 25 °C. It supports a maximum ripple current of 52.8 A at 85 °C. The unit has a case size of 3 inches diameter by 5 7/8 inches length and uses a stud terminal with a 3/8-inch stud diameter. It operates within a temperature range of -40 °C to +85 °C and meets a 2000-hour endurance life test at full load and 85 °C. The terminal configuration is designed to meet creepage requirements for 100 Vdc.
Datasheet Summary Powered by GS/AI
The DCMC105U010DP2D is a screw terminal aluminum electrolytic capacitor rated for 100 Vdc with a capacitance of 1,000,000 µF and a maximum ESR of 2.3 mΩ at 120 Hz and 25 °C. It supports a maximum ripple current of 52.8 A at 85 °C. The unit has a case size of 3 inches diameter by 5 7/8 inches length and uses a stud terminal with a 3/8-inch stud diameter. It operates within a temperature range of -40 °C to +85 °C and meets a 2000-hour endurance life test at full load and 85 °C. The terminal configuration is designed to meet creepage requirements for 100 Vdc.