D84W2455M is a dry film capacitor designed for HID lighting applications, rated for 240 Vac, 55 µF capacitance, and operation up to 105°C. It features a round plastic case with 18 AWG wire leads, complies with EIA-456-A and UL-810 standards, and has a 60,000-hour minimum life expectancy. The case size is CC, with a height of 3.62 inches (92.0 mm).
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D84W2455M |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |