The D84W2448M is a dry film capacitor designed for high intensity discharge (HID) lighting ballasts, rated for 240 Vac and 56 µF capacitance, with a tolerance of ±3%. It features a round plastic case measuring 4.61 inches (117.1 mm) in height, operates from -40°C to +105°C, and meets EIA-456-A standards with UL-810 fault current protection. With 18 AWG wire leads and RoHS compliance, it is rated for a minimum service life of 60,000 hours.
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D84W2448M |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |