The D83W3317N is a dry-type film capacitor for high intensity discharge (HID) and sign ballast lighting, rated for 330 Vac and operating up to 105°C. It has a capacitance of 17.5 µF with an odd tolerance designation (N), a round plastic case (BB size), and a case height of 3.62 mm (92.0 mm). It features 18 AWG wire lead termination and meets EIA-456-A and UL-810 standards. The capacitor is RoHS compliant and designed for a minimum operating life of 60,000 hours.
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D83W3317N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |