The D83W2420M is a dry film capacitor designed for HID lighting applications, rated for 240 Vac and 105°C maximum operating temperature with a capacitance of 20 µF and ±3% tolerance. It features a round plastic case with 18 AWG wire leads and is constructed to operate for a minimum of 60,000 hours. The part complies with EIA-456-A and UL-810 standards and is RoHS compliant. Its case size is BB, with a height of 2.68 inches (68.1 mm).
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D83W2420M |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |