CMR03E680JOAR is a high-reliability dipped silvered mica capacitor meeting MIL-PRF-39001 specifications, with a capacitance of 68 pF, a voltage rating of 300 Vdc, and a tolerance of ±5% (J). It features a case size of 0.270 in (6.9 mm) length, 0.210 in (5.3 mm) height, and 0.140 in (3.6 mm) thickness, with a lead spacing of 0.120 in (3.0 mm) and a lead diameter of 0.016 in (0.4 mm). It operates from -55°C to +125°C and is designed for high-grade ground, airborne, and space-borne applications.
High-Reliability, Mica Capacitors 68µF 100V
68pF Mica Capacitor 100V Radial
CAP MICA 68PF 100V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03E680JOAR | 2002-CMR03E680JOAR | CMR03E680JOAR-ND | CMR03E680JOAR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 6.80E-5 microF | 68 microF | 6.80E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |