CMR03E510JOCR is a high-reliability silvered mica capacitor meeting MIL-PRF-39001, with a capacitance of 51 pF, a tolerance of ±5%, a voltage rating of 300 Vdc, and an operating temperature range of -55 °C to +125 °C. It has a case size of 0.270 in length, 0.210 in height, and 0.140 in thickness, with a lead spacing of 0.120 in and a lead diameter of 0.016 in.
High-Reliability, Mica Capacitors 51µF 300V
51pF Mica Capacitor 300V Radial
CAP MICA 51PF 300V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR03E510JOCR | 2002-CMR03E510JOCR | CMR03E510JOCR-ND | CMR03E510JOCR |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 5.10E-5 microF | 51 microF | 5.10E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |