1008 CER CORE IND 68NH HIGH Q
1008 CER CORE IND 68NH HIGH Q
1008 CER CORE IND 68NH HIGH Q
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1674-CL1008-J683JAL4TCT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Core Material | Ceramic |
| Configuration | Fixed |