CDS5FY271JO3F is a miniature dipped mica capacitor with a capacitance of 270 pF and a rated voltage of 50 Vdc. It has a case size of 0.250 inches (6.4 mm) in length, 0.190 inches (4.8 mm) in height, and 0.140 inches (3.6 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm). The capacitor operates from -55°C to +125°C, meets the EIA RS153B dimensional specification, and is RoHS compliant. It has a dV/dt pulse capability of at least 20,000 V/µs and is non-flammable per IEC 695-2-2. The capacitance tolerance is ±5% (J).
Datasheet Summary Powered by GS/AI
CDS5FY271JO3F is a miniature dipped mica capacitor with a capacitance of 270 pF and a rated voltage of 50 Vdc. It has a case size of 0.250 inches (6.4 mm) in length, 0.190 inches (4.8 mm) in height, and 0.140 inches (3.6 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm). The capacitor operates from -55°C to +125°C, meets the EIA RS153B dimensional specification, and is RoHS compliant. It has a dV/dt pulse capability of at least 20,000 V/µs and is non-flammable per IEC 695-2-2. The capacitance tolerance is ±5% (J).