The CDS5FY221JO3F is a miniature dipped mica capacitor with a capacitance of 220 pF and a rated voltage of 50 Vdc. It has a case dimensions of 0.250 inches (6.4 mm) in length, 0.190 inches (4.8 mm) in height, 0.130 inches (3.3 mm) in thickness, and a lead spacing of 0.120 inches (3.0 mm). The capacitor operates within a temperature range of -55 ºC to +125 ºC, meets the EIA RS153B specification for dimensions, and is RoHS compliant. It has a dV/dt pulse capability of at least 20,000 V/µs and is non-flammable to IEC 695-2-2 standards.
Datasheet Summary Powered by GS/AI
The CDS5FY221JO3F is a miniature dipped mica capacitor with a capacitance of 220 pF and a rated voltage of 50 Vdc. It has a case dimensions of 0.250 inches (6.4 mm) in length, 0.190 inches (4.8 mm) in height, 0.130 inches (3.3 mm) in thickness, and a lead spacing of 0.120 inches (3.0 mm). The capacitor operates within a temperature range of -55 ºC to +125 ºC, meets the EIA RS153B specification for dimensions, and is RoHS compliant. It has a dV/dt pulse capability of at least 20,000 V/µs and is non-flammable to IEC 695-2-2 standards.