The CDS5FA131JO3F is a miniature dipped mica capacitor with a capacitance of 130 pF and a rated voltage of 100 Vdc. It has dimensions of 0.250 inches (6.4 mm) in length, 0.190 inches (4.8 mm) in height, and 0.140 inches (3.6 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm). It operates within a temperature range of -55 ºC to +125 ºC, meets the EIA RS153B specification for dimensions, and is RoHS compliant. The part has a 20,000 V/µs minimum dV/dt pulse capability and is non-flammable to IEC 695-2-2 standards.
Datasheet Summary Powered by GS/AI
The CDS5FA131JO3F is a miniature dipped mica capacitor with a capacitance of 130 pF and a rated voltage of 100 Vdc. It has dimensions of 0.250 inches (6.4 mm) in length, 0.190 inches (4.8 mm) in height, and 0.140 inches (3.6 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm). It operates within a temperature range of -55 ºC to +125 ºC, meets the EIA RS153B specification for dimensions, and is RoHS compliant. The part has a 20,000 V/µs minimum dV/dt pulse capability and is non-flammable to IEC 695-2-2 standards.