CDS5EC750JO3F is a miniature dipped mica capacitor with a capacitance of 75 pF and a rated voltage of 50 Vdc. It has dimensions of 0.250 inches (6.4 mm) in length, 0.190 inches (4.8 mm) in height, and 0.140 inches (3.6 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm) and a lead diameter of 0.016 inches (0.4 mm). The capacitor operates between -55 °C and +125 °C, meets EIA RS153B dimensional specifications, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. It is a non-flammable unit compliant with IEC 695-2-2 and has a capacitance tolerance of ±5% (J).
Datasheet Summary Powered by GS/AI
CDS5EC750JO3F is a miniature dipped mica capacitor with a capacitance of 75 pF and a rated voltage of 50 Vdc. It has dimensions of 0.250 inches (6.4 mm) in length, 0.190 inches (4.8 mm) in height, and 0.140 inches (3.6 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm) and a lead diameter of 0.016 inches (0.4 mm). The capacitor operates between -55 °C and +125 °C, meets EIA RS153B dimensional specifications, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. It is a non-flammable unit compliant with IEC 695-2-2 and has a capacitance tolerance of ±5% (J).