CDS5CC150JO3F is a miniature dipped mica capacitor with a capacitance of 150 pF and a rated voltage of 300 Vdc. It has dimensions of 0.250 inches (6.4 mm) in length, 0.160 inches (4.1 mm) in height, and 0.090 inches (2.3 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm) and a lead diameter of 0.016 inches (0.4 mm). The capacitor meets EIA RS153B dimensional specifications, has a maximum dV/dt pulse capability of 20,000 V/µs, operates from -55°C to +125°C, and is RoHS compliant. It is non-flammable and meets IEC 695-2-2 standards.
Datasheet Summary Powered by GS/AI
CDS5CC150JO3F is a miniature dipped mica capacitor with a capacitance of 150 pF and a rated voltage of 300 Vdc. It has dimensions of 0.250 inches (6.4 mm) in length, 0.160 inches (4.1 mm) in height, and 0.090 inches (2.3 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm) and a lead diameter of 0.016 inches (0.4 mm). The capacitor meets EIA RS153B dimensional specifications, has a maximum dV/dt pulse capability of 20,000 V/µs, operates from -55°C to +125°C, and is RoHS compliant. It is non-flammable and meets IEC 695-2-2 standards.