Cornell Dubilier Mica CDS5CC080DO3F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CDS5CC080DO3F is a miniature dipped silver mica capacitor with a capacitance of 80 pF and a rated voltage of 300 Vdc. It has dimensions of 0.250 inches (6.4 mm) in length, 0.160 inches (4.1 mm) in height, 0.090 inches (2.3 mm) in thickness, and a lead spacing of 0.120 inches (3.0 mm). The capacitor operates from -55 ºC to +125 ºC, meets EIA RS153B specification, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. Its dielectric strength test is 200% of rated voltage, and it is a non-flammable unit meeting IEC 695-2-2.

Datasheet Summary
Powered by GS/AI

The CDS5CC080DO3F is a miniature dipped silver mica capacitor with a capacitance of 80 pF and a rated voltage of 300 Vdc. It has dimensions of 0.250 inches (6.4 mm) in length, 0.160 inches (4.1 mm) in height, 0.090 inches (2.3 mm) in thickness, and a lead spacing of 0.120 inches (3.0 mm). The capacitor operates from -55 ºC to +125 ºC, meets EIA RS153B specification, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. Its dielectric strength test is 200% of rated voltage, and it is a non-flammable unit meeting IEC 695-2-2.

Suppliers

Company
Product
Description
Supplier Links
Mica - CDS5CC080DO3F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CDS5CC080DO3F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C263M030CC2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C164U010EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details