Cornell Dubilier Mica CDS30FD471JO3F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CDS30FD471JO3F is a miniature dipped silver mica capacitor with a capacitance of 4700 pF and a rated voltage of 500 Vdc. It has a case size of 0.720 inches by 0.790 inches by 0.210 inches (18.3 mm × 20.1 mm × 5.3 mm) and a terminal spacing of 0.438 inches (11.1 mm). The capacitor operates from -55 ºC to +125 ºC, meets IEC 695-2-2 non-flammability requirements, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and designed for low-humidity applications with ±5% capacitance tolerance.

Datasheet Summary
Powered by GS/AI

CDS30FD471JO3F is a miniature dipped silver mica capacitor with a capacitance of 4700 pF and a rated voltage of 500 Vdc. It has a case size of 0.720 inches by 0.790 inches by 0.210 inches (18.3 mm × 20.1 mm × 5.3 mm) and a terminal spacing of 0.438 inches (11.1 mm). The capacitor operates from -55 ºC to +125 ºC, meets IEC 695-2-2 non-flammability requirements, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and designed for low-humidity applications with ±5% capacitance tolerance.

Suppliers

Company
Product
Description
Supplier Links
Mica - CDS30FD471JO3F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CDS30FD471JO3F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details