The CDS30FD432JO3F is a miniature dipped mica capacitor with a capacitance of 4300 pF and a rated voltage of 500 Vdc. It has a case size of 0.720 inches (18.3 mm) in length, 0.790 inches (20.1 mm) in height, and 0.200 inches (5.1 mm) in thickness, with a termination spacing of 0.438 inches (11.1 mm). The capacitor operates from -55 °C to +125 °C, meets the EIA RS153B dimensional specification, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and non-flammable, conforming to IEC 695-2-2. Capacitance tolerance is ±5% (J).
Datasheet Summary Powered by GS/AI
The CDS30FD432JO3F is a miniature dipped mica capacitor with a capacitance of 4300 pF and a rated voltage of 500 Vdc. It has a case size of 0.720 inches (18.3 mm) in length, 0.790 inches (20.1 mm) in height, and 0.200 inches (5.1 mm) in thickness, with a termination spacing of 0.438 inches (11.1 mm). The capacitor operates from -55 °C to +125 °C, meets the EIA RS153B dimensional specification, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and non-flammable, conforming to IEC 695-2-2. Capacitance tolerance is ±5% (J).