CDS30FD163JO3F is a miniature dipped mica capacitor with a capacitance of 16,000 pF and a rated voltage of 500 Vdc. It has a case size of 0.740 inches (18.8 mm) in length, 0.820 inches (20.8 mm) in height, and 0.340 inches (8.6 mm) in thickness, with a lead spacing of 0.438 inches (11.1 mm). The capacitor operates from -55 °C to +125 °C, meets EIA RS153B dimensional specifications, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and non-flammable to IEC 695-2-2.
Datasheet Summary Powered by GS/AI
CDS30FD163JO3F is a miniature dipped mica capacitor with a capacitance of 16,000 pF and a rated voltage of 500 Vdc. It has a case size of 0.740 inches (18.8 mm) in length, 0.820 inches (20.8 mm) in height, and 0.340 inches (8.6 mm) in thickness, with a lead spacing of 0.438 inches (11.1 mm). The capacitor operates from -55 °C to +125 °C, meets EIA RS153B dimensional specifications, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and non-flammable to IEC 695-2-2.