Cornell Dubilier Mica CDS30FD132JO3F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CDS30FD132JO3F is a miniature dipped mica capacitor with a capacitance of 1300 pF and a rated voltage of 100 Vdc. It has a case size of 0.720 inches (18.3 mm) in length, 0.790 inches (20.1 mm) in height, 0.180 inches (4.6 mm) in thickness, and a lead spacing of 0.438 inches (11.1 mm). The capacitor operates over a temperature range of -55°C to +125°C, meets the EIA RS153B dimension specification, has a minimum dV/dt pulse capability of 20,000 V/µs, is non-flammable per IEC 695-2-2, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The CDS30FD132JO3F is a miniature dipped mica capacitor with a capacitance of 1300 pF and a rated voltage of 100 Vdc. It has a case size of 0.720 inches (18.3 mm) in length, 0.790 inches (20.1 mm) in height, 0.180 inches (4.6 mm) in thickness, and a lead spacing of 0.438 inches (11.1 mm). The capacitor operates over a temperature range of -55°C to +125°C, meets the EIA RS153B dimension specification, has a minimum dV/dt pulse capability of 20,000 V/µs, is non-flammable per IEC 695-2-2, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Mica - CDS30FD132JO3F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CDS30FD132JO3F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C173U040AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 101C114U010BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C133T200DE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers