CDS30FD123JO3F is a miniature dipped mica capacitor with a capacitance of 12,000 pF and a rated voltage of 500 Vdc. It measures 0.740 inches (18.8 mm) in length, 0.810 inches (20.6 mm) in height, 0.290 inches (7.4 mm) in thickness, and has a lead spacing of 0.438 inches (11.1 mm). The capacitor operates from -55 °C to +125 °C, meets EIA RS153B dimensional specifications, has a minimum dV/dt pulse capability of 20,000 V/μs, is non-flammable per IEC 695-2-2, and is RoHS compliant.
Datasheet Summary Powered by GS/AI
CDS30FD123JO3F is a miniature dipped mica capacitor with a capacitance of 12,000 pF and a rated voltage of 500 Vdc. It measures 0.740 inches (18.8 mm) in length, 0.810 inches (20.6 mm) in height, 0.290 inches (7.4 mm) in thickness, and has a lead spacing of 0.438 inches (11.1 mm). The capacitor operates from -55 °C to +125 °C, meets EIA RS153B dimensional specifications, has a minimum dV/dt pulse capability of 20,000 V/μs, is non-flammable per IEC 695-2-2, and is RoHS compliant.