CDS30FC303JO3F is a miniature dipped mica capacitor with a capacitance of 30,000 pF and a rated voltage of 300 Vdc. It has a case size of 0.760 inches (19.3 mm) in length, 0.830 inches (21.1 mm) in height, and 0.390 inches (9.9 mm) in thickness, with a lead spacing of 0.438 inches (11.1 mm). The capacitor meets the EIA RS153B specification, has a dV/dt pulse capability of 20,000 V/µs minimum, and operates from -55 ºC to +125 ºC. It is RoHS compliant and non-flammable, meeting IEC 695-2-2 standards.
Datasheet Summary Powered by GS/AI
CDS30FC303JO3F is a miniature dipped mica capacitor with a capacitance of 30,000 pF and a rated voltage of 300 Vdc. It has a case size of 0.760 inches (19.3 mm) in length, 0.830 inches (21.1 mm) in height, and 0.390 inches (9.9 mm) in thickness, with a lead spacing of 0.438 inches (11.1 mm). The capacitor meets the EIA RS153B specification, has a dV/dt pulse capability of 20,000 V/µs minimum, and operates from -55 ºC to +125 ºC. It is RoHS compliant and non-flammable, meeting IEC 695-2-2 standards.