Cornell Dubilier Mica CDS30FC273JO3F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CDS30FC273JO3F is a miniature dipped mica capacitor with a capacitance of 27,000 pF and a rated voltage of 300 Vdc. It has dimensions of 0.750 inches (19.1 mm) in length, 0.820 inches (20.8 mm) in height, and 0.360 inches (9.1 mm) in thickness, with a lead spacing of 0.438 inches (11.1 mm) and a lead diameter of 0.040 inches (1.0 mm). The capacitor operates from -55 °C to +125 °C, meets IEC 695-2-2 for non-flammability, and complies with EIA RS153B dimensional standards. It features a 20,000 V/µs minimum dV/dt pulse capability and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The CDS30FC273JO3F is a miniature dipped mica capacitor with a capacitance of 27,000 pF and a rated voltage of 300 Vdc. It has dimensions of 0.750 inches (19.1 mm) in length, 0.820 inches (20.8 mm) in height, and 0.360 inches (9.1 mm) in thickness, with a lead spacing of 0.438 inches (11.1 mm) and a lead diameter of 0.040 inches (1.0 mm). The capacitor operates from -55 °C to +125 °C, meets IEC 695-2-2 for non-flammability, and complies with EIA RS153B dimensional standards. It features a 20,000 V/µs minimum dV/dt pulse capability and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Mica - CDS30FC273JO3F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CDS30FC273JO3F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C242T250BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C284U030DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details