CDS30FC253JO3F is a miniature dipped mica capacitor with a capacitance of 25,000 pF and a rated voltage of 300 Vdc, operating within a temperature range of -55°C to +125°C. It has dimensions of 0.750 inches (19.1 mm) in length, 0.820 inches (20.8 mm) in height, and 0.360 inches (9.1 mm) in thickness, with a lead spacing of 0.438 inches (11.1 mm). The capacitor meets the EIA RS153B specification, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. Non-flammable units meet IEC 695-2-2.
Datasheet Summary Powered by GS/AI
CDS30FC253JO3F is a miniature dipped mica capacitor with a capacitance of 25,000 pF and a rated voltage of 300 Vdc, operating within a temperature range of -55°C to +125°C. It has dimensions of 0.750 inches (19.1 mm) in length, 0.820 inches (20.8 mm) in height, and 0.360 inches (9.1 mm) in thickness, with a lead spacing of 0.438 inches (11.1 mm). The capacitor meets the EIA RS153B specification, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. Non-flammable units meet IEC 695-2-2.