Cornell Dubilier Mica CDS19FC622JO3F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CDS19FC622JO3F is a miniature dipped mica capacitor with a capacitance of 6200 pF and a rated voltage of 300 Vdc, housed in a case measuring 0.640 inches (16.3 mm) in length, 0.480 inches (12.2 mm) in height, and 0.260 inches (6.6 mm) in thickness, with a lead spacing of 0.344 inches (8.7 mm). It complies with EIA RS153B dimensions, has a maximum dV/dt pulse capability of 20,000 V/µs, operates from -55°C to +125°C, and is RoHS compliant. The unit meets IEC 695-2-2 non-flammability requirements and is available in reel packaging.

Datasheet Summary
Powered by GS/AI

The CDS19FC622JO3F is a miniature dipped mica capacitor with a capacitance of 6200 pF and a rated voltage of 300 Vdc, housed in a case measuring 0.640 inches (16.3 mm) in length, 0.480 inches (12.2 mm) in height, and 0.260 inches (6.6 mm) in thickness, with a lead spacing of 0.344 inches (8.7 mm). It complies with EIA RS153B dimensions, has a maximum dV/dt pulse capability of 20,000 V/µs, operates from -55°C to +125°C, and is RoHS compliant. The unit meets IEC 695-2-2 non-flammability requirements and is available in reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Mica - CDS19FC622JO3F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CDS19FC622JO3F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C303U040EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details