Cornell Dubilier Mica CDS15FD431JO3F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CDS15FD431JO3F is a miniature dipped mica capacitor with a capacitance of 430 pF and a rated voltage of 500 Vdc. It has dimensions of 0.440 inches (11.2 mm) in length, 0.290 inches (7.4 mm) in height, 0.160 inches (4.1 mm) in thickness, and a lead spacing of 0.234 inches (5.9 mm). The capacitor operates from -55°C to +125°C, meets the EIA RS153B specification for dimensions, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and non-flammable per IEC 695-2-2.

Datasheet Summary
Powered by GS/AI

The CDS15FD431JO3F is a miniature dipped mica capacitor with a capacitance of 430 pF and a rated voltage of 500 Vdc. It has dimensions of 0.440 inches (11.2 mm) in length, 0.290 inches (7.4 mm) in height, 0.160 inches (4.1 mm) in thickness, and a lead spacing of 0.234 inches (5.9 mm). The capacitor operates from -55°C to +125°C, meets the EIA RS153B specification for dimensions, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and non-flammable per IEC 695-2-2.

Suppliers

Company
Product
Description
Supplier Links
Mica - CDS15FD431JO3F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CDS15FD431JO3F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U040CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C243U030AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C243T050EB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers