Cornell Dubilier Mica CDS15ED680JO3F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CDS15ED680JO3F is a miniature dipped mica capacitor with a capacitance of 680 pF and a rated voltage of 500 Vdc. It has a maximum length of 0.430 inches (10.9 mm), height of 0.280 inches (7.1 mm), thickness of 0.140 inches (3.6 mm), and lead spacing of 0.234 inches (5.9 mm). The capacitor meets the EIA RS153B dimensional specification, has a dV/dt pulse capability of at least 20,000 V/µs, operates from -55°C to +125°C, and is RoHS compliant. It is non-flammable and meets IEC 695-2-2 requirements.

Datasheet Summary
Powered by GS/AI

The CDS15ED680JO3F is a miniature dipped mica capacitor with a capacitance of 680 pF and a rated voltage of 500 Vdc. It has a maximum length of 0.430 inches (10.9 mm), height of 0.280 inches (7.1 mm), thickness of 0.140 inches (3.6 mm), and lead spacing of 0.234 inches (5.9 mm). The capacitor meets the EIA RS153B dimensional specification, has a dV/dt pulse capability of at least 20,000 V/µs, operates from -55°C to +125°C, and is RoHS compliant. It is non-flammable and meets IEC 695-2-2 requirements.

Suppliers

Company
Product
Description
Supplier Links
Mica - CDS15ED680JO3F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CDS15ED680JO3F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C244U016DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details