The CDS15ED430JO3F is a miniature dipped mica capacitor with a capacitance of 430 pF and a rated voltage of 500 Vdc. It has a case size of 0.430 inches (10.9 mm) in length, 0.280 inches (7.1 mm) in height, and 0.140 inches (3.6 mm) in thickness, with a lead spacing of 0.234 inches (5.9 mm). The capacitor meets the EIA RS153B specification, has a dV/dt pulse capability of at least 20,000 V/µs, and operates from -55 ºC to +125 ºC. It is non-flammable and complies with IEC 695-2-2. The part is RoHS compliant.
Datasheet Summary Powered by GS/AI
The CDS15ED430JO3F is a miniature dipped mica capacitor with a capacitance of 430 pF and a rated voltage of 500 Vdc. It has a case size of 0.430 inches (10.9 mm) in length, 0.280 inches (7.1 mm) in height, and 0.140 inches (3.6 mm) in thickness, with a lead spacing of 0.234 inches (5.9 mm). The capacitor meets the EIA RS153B specification, has a dV/dt pulse capability of at least 20,000 V/µs, and operates from -55 ºC to +125 ºC. It is non-flammable and complies with IEC 695-2-2. The part is RoHS compliant.