The CDS15CD070DO3F is a miniature dipped mica capacitor with a capacitance of 7 pF and a rated voltage of 500 Vdc. It has a case size of 0.430 inches (10.9 mm) in length, 0.280 inches (7.1 mm) in height, and 0.140 inches (3.6 mm) in thickness, with a lead spacing of 0.234 inches (5.9 mm). The capacitor operates over a temperature range of -55 °C to +125 °C, meets the EIA RS153B dimensional specification, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and non-flammable, complying with IEC 695-2-2.
Datasheet Summary Powered by GS/AI
The CDS15CD070DO3F is a miniature dipped mica capacitor with a capacitance of 7 pF and a rated voltage of 500 Vdc. It has a case size of 0.430 inches (10.9 mm) in length, 0.280 inches (7.1 mm) in height, and 0.140 inches (3.6 mm) in thickness, with a lead spacing of 0.234 inches (5.9 mm). The capacitor operates over a temperature range of -55 °C to +125 °C, meets the EIA RS153B dimensional specification, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and non-flammable, complying with IEC 695-2-2.