The CDS10FD161JO3F is a miniature dipped mica capacitor with a capacitance of 160 pF and a rated voltage of 500 Vdc. It has dimensions of 0.320 inches (8.1 mm) in length, 0.260 inches (6.6 mm) in height, 0.130 inches (3.3 mm) in thickness, and a lead spacing of 0.141 inches (3.6 mm). The capacitor meets the EIA RS153B specification, has a dV/dt pulse capability of at least 20,000 V/µs, and operates within a temperature range of -55 ºC to +125 ºC. It is RoHS compliant and non-flammable, meeting IEC 695-2-2. The part uses silver mica dielectric and has a capacitance tolerance of ±5% (J).
Datasheet Summary Powered by GS/AI
The CDS10FD161JO3F is a miniature dipped mica capacitor with a capacitance of 160 pF and a rated voltage of 500 Vdc. It has dimensions of 0.320 inches (8.1 mm) in length, 0.260 inches (6.6 mm) in height, 0.130 inches (3.3 mm) in thickness, and a lead spacing of 0.141 inches (3.6 mm). The capacitor meets the EIA RS153B specification, has a dV/dt pulse capability of at least 20,000 V/µs, and operates within a temperature range of -55 ºC to +125 ºC. It is RoHS compliant and non-flammable, meeting IEC 695-2-2. The part uses silver mica dielectric and has a capacitance tolerance of ±5% (J).