Cornell Dubilier Mica CDS10ED820JO3F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CDS10ED820JO3F is a miniature dipped mica capacitor with a capacitance of 820 pF and a rated voltage of 500 Vdc. It measures 0.310 inches (7.9 mm) in length, 0.260 inches (6.6 mm) in height, 0.120 inches (3.0 mm) in thickness, and has a lead spacing of 0.141 inches (3.6 mm). The part complies with EIA RS153B specifications, has a 20,000 V/µs minimum dV/dt pulse capability, operates from -55 ºC to +125 ºC, and is RoHS compliant. Its capacitance tolerance is ±5% (J), and it meets IEC 695-2-2 non-flammability requirements.

Datasheet Summary
Powered by GS/AI

The CDS10ED820JO3F is a miniature dipped mica capacitor with a capacitance of 820 pF and a rated voltage of 500 Vdc. It measures 0.310 inches (7.9 mm) in length, 0.260 inches (6.6 mm) in height, 0.120 inches (3.0 mm) in thickness, and has a lead spacing of 0.141 inches (3.6 mm). The part complies with EIA RS153B specifications, has a 20,000 V/µs minimum dV/dt pulse capability, operates from -55 ºC to +125 ºC, and is RoHS compliant. Its capacitance tolerance is ±5% (J), and it meets IEC 695-2-2 non-flammability requirements.

Suppliers

Company
Product
Description
Supplier Links
Mica - CDS10ED820JO3F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CDS10ED820JO3F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U025CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C424U020DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C133U050CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers