CDS10ED430JO3F is a miniature dipped mica capacitor with a capacitance of 430 pF and a rated voltage of 500 Vdc. It has dimensions of 0.310 inches (7.9 mm) in length, 0.260 inches (6.6 mm) in height, 0.120 inches (3.0 mm) in thickness, and a lead spacing of 0.141 inches (3.6 mm). The capacitor meets the EIA RS153B specification, has a dV/dt pulse capability of at least 20,000 V/µs, operates from -55 °C to +125 °C, and is RoHS compliant. It features a capacitance tolerance of ±5% (J) and is a non-flammable unit meeting IEC 695-2-2.
Datasheet Summary Powered by GS/AI
CDS10ED430JO3F is a miniature dipped mica capacitor with a capacitance of 430 pF and a rated voltage of 500 Vdc. It has dimensions of 0.310 inches (7.9 mm) in length, 0.260 inches (6.6 mm) in height, 0.120 inches (3.0 mm) in thickness, and a lead spacing of 0.141 inches (3.6 mm). The capacitor meets the EIA RS153B specification, has a dV/dt pulse capability of at least 20,000 V/µs, operates from -55 °C to +125 °C, and is RoHS compliant. It features a capacitance tolerance of ±5% (J) and is a non-flammable unit meeting IEC 695-2-2.