CDS10ED330JO3F is a miniature dipped mica capacitor with a capacitance of 330 pF and a rated voltage of 500 Vdc. It has dimensions of 0.310 inches (7.9 mm) in length, 0.260 inches (6.6 mm) in height, 0.120 inches (3.0 mm) in thickness, a lead spacing of 0.141 inches (3.6 mm), and a lead diameter of 0.016 inches (0.4 mm). It operates from -55 °C to +125 °C, meets EIA RS153B dimensional specifications, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. The capacitor is non-flammable and meets IEC 695-2-2 requirements.
Datasheet Summary Powered by GS/AI
CDS10ED330JO3F is a miniature dipped mica capacitor with a capacitance of 330 pF and a rated voltage of 500 Vdc. It has dimensions of 0.310 inches (7.9 mm) in length, 0.260 inches (6.6 mm) in height, 0.120 inches (3.0 mm) in thickness, a lead spacing of 0.141 inches (3.6 mm), and a lead diameter of 0.016 inches (0.4 mm). It operates from -55 °C to +125 °C, meets EIA RS153B dimensional specifications, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. The capacitor is non-flammable and meets IEC 695-2-2 requirements.