The CD7FD151JO3 is a miniature dipped mica capacitor with a capacitance of 150 pF and a rated voltage of 500 Vdc. It has a case size of 0.265 inches (6.7 mm) in length, 0.260 inches (6.6 mm) in height, and 0.110 inches (2.8 mm) in thickness. The capacitor meets the EIA RS153B specification, has a dV/dt pulse capability of at least 20,000 V/µs, is non-flammable to IEC 695-2-2, and operates from -55°C to +125°C. It is RoHS compliant.
Mica Capacitors, Miniature Dipped 500V
150pF Mica Capacitor 500V Radial
CAP MICA 150PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD7FD151JO3 | 2002-CD7FD151JO3 | CD7FD151JO3-ND | CD7FD151JO3 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.50E-4 microF | 1.50E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |