The CD7FC241JO3 is a miniature dipped mica capacitor with a capacitance of 240 pF and a rated voltage of 300 Vdc. It has a case size of 0.265 inches (6.7 mm) in length, 0.260 inches (6.6 mm) in height, and 0.110 inches (2.8 mm) in thickness, with a terminal spacing of 0.172 inches (4.4 mm) and a terminal diameter of 0.016 inches (0.4 mm). The capacitor operates over a temperature range of -55 °C to +125 °C, meets IEC 695-2-2 for non-flammability, and is RoHS compliant. It has a dV/dt pulse capability of at least 20,000 V/µs and complies with EIA RS153B dimensional specifications.
240pF Mica Capacitor 300V Radial
Mica Capacitors, Miniature Dipped 300V
CAP MICA 240PF 5% 300V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD7FC241JO3 | CD7FC241JO3-ND | 2002-CD7FC241JO3 | CD7FC241JO3 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.40E-4 microF | 2.40E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |