The CD6ED470JO3 is a miniature dipped mica capacitor with a capacitance of 470 pF and a rated voltage of 500 Vdc. It measures 0.275 inches in length, 0.175 inches in height, and 0.095 inches in thickness, with a lead spacing of 0.172 inches. The part operates across a temperature range of -55°C to +125°C, meets the EIA RS153B dimensional specification, and is RoHS compliant. It has a minimum dV/dt pulse capability of 20,000 V/µs and is non-flammable per IEC 695-2-2. Capacitance tolerance is ±5%.
47pF Mica Capacitor 500V Radial
Mica Capacitors, Miniature Dipped 500V
Small cases for tight places is what you get with CDE miniature dipped silver mica capacitors. Like the standard dipped mica capacitor, the miniature dipped product offers the same stability and rugged performance in low and moderate-humidity applications.
CAP MICA 47PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD6ED470JO3 | 338-3087-ND | 2002-CD6ED470JO3 | CD6ED470JO3 | CD6ED470JO3 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 4.70E-5 microF | 4.70E-5 microF | 4.70E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |