The CD5FY361JO3F is a miniature dipped mica capacitor with a capacitance of 360 pF and a rated voltage of 50 Vdc. It measures 0.270 inches in length, 0.240 inches in height, and 0.190 inches in thickness, with a terminal spacing of 0.120 inches and a terminal diameter of 0.016 inches. The capacitor operates from -55°C to +125°C and meets the EIA RS153B dimensional specification. It is RoHS compliant and has a dV/dt pulse capability of at least 20,000 V/µs. The capacitance tolerance is ±5% (J).
360pF Mica Capacitor 50V Radial
Mica Capacitors, Miniature Dipped 50V
CAP MICA 360PF 5% 50V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD5FY361JO3F | CD5FY361JO3F-ND | 2002-CD5FY361JO3F | CD5FY361JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.60E-4 microF | 3.60E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |