The CD5FY331JO3F is a miniature dipped mica capacitor with a capacitance of 330 pF and a rated voltage of 50 Vdc. It has a case size of 0.270 inches in length, 0.240 inches in height, and 0.180 inches in thickness, with a lead spacing of 0.120 inches and a lead diameter of 0.016 inches. It operates within a temperature range of -55°C to +125°C, meets EIA RS153B dimensional specifications, and is RoHS compliant. The capacitor has a dV/dt pulse capability of at least 20,000 V/µs and non-flammable construction meeting IEC 695-2-2. Capacitance tolerance is ±5% (J).
Small cases for tight places is what you get with CDE miniature dipped silver mica capacitors. Like the standard dipped mica capacitor, the miniature dipped product offers the same stability and rugged performance in low and moderate-humidity applications.
Mica Capacitors, Miniature Dipped 50V
330pF Mica Capacitor 50V Radial
CAP MICA 330PF 5% 50V RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD5FY331JO3F | CD5FY331JO3F | 2002-CD5FY331JO3F | CD5FY331JO3F-ND | CD5FY331JO3F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 3.30E-4 microF | 3.30E-4 microF | 3.30E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |