The CD5FY241JO3F is a miniature dipped mica capacitor with a capacitance of 240 pF and a rated voltage of 50 Vdc. It has dimensions of 0.270 inches (6.9 mm) in length, 0.220 inches (5.6 mm) in height, and 0.160 inches (4.1 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm). It operates within a temperature range of -55 °C to +125 °C, meets the EIA RS153B specification, and is RoHS compliant. The capacitor has a dV/dt pulse capability of at least 20,000 V/µs and is non-flammable per IEC 695-2-2.
240pF Mica Capacitor 50V Radial
Mica Capacitors, Miniature Dipped 50V
CAP MICA 240PF 5% 50V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD5FY241JO3F | CD5FY241JO3F-ND | 2002-CD5FY241JO3F | CD5FY241JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.40E-4 microF | 2.40E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |