The CD5FY221JO3F is a miniature dipped mica capacitor with a capacitance of 220 pF and a rated voltage of 50 Vdc. It has a case dimensions of 0.270 inches (6.9 mm) in length, 0.220 inches (5.6 mm) in height, 0.150 inches (3.8 mm) in thickness, and a lead spacing of 0.120 inches (3.0 mm). The capacitor operates from -55 °C to +125 °C, meets the IEC 695-2-2 non-flammability standard, is RoHS compliant, and has a minimum dV/dt pulse capability of 20,000 V/µs.
Small cases for tight places is what you get with CDE miniature dipped silver mica capacitors. Like the standard dipped mica capacitor, the miniature dipped product offers the same stability and rugged performance in low and moderate-humidity applications.
Mica Capacitors, Miniature Dipped 50V
220pF Mica Capacitor 50V Radial
CAP MICA 220PF 5% 50V RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD5FY221JO3F | CD5FY221JO3F | 2002-CD5FY221JO3F | 338-3080-ND | CD5FY221JO3F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.20E-4 microF | 2.20E-4 microF | 2.20E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |