The CD5EC510JO3F is a miniature dipped mica capacitor with a capacitance of 510 pF and a rated voltage of 300 Vdc. It has a case size of 0.270 inches in length, 0.210 inches in height, and 0.140 inches in thickness, with a lead spacing of 0.120 inches. It operates over a temperature range of -55°C to +125°C, has a capacitance tolerance of ±5% (J), and meets EIA RS153B dimensional specifications. The unit is non-flammable per IEC 695-2-2, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant.
51pF Mica Capacitor 300V Radial
Mica Capacitors, Miniature Dipped 300V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP MICA 51PF 5% 300V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD5EC510JO3F | 338-3074-ND | 2002-CD5EC510JO3F | CD5EC510JO3F | CD5EC510JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 5.10E-5 microF | 5.10E-5 microF | 5.10E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |